Lenovo logo

Lenovo Tab 7 Essential 3G Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 7.0 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44583
Info modified on:
10 Aug 2024, 07:57:04
Short summary description Lenovo Tab 7 Essential 3G Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

Lenovo Tab 7 Essential, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android 7.0, Black

Long summary description Lenovo Tab 7 Essential 3G Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

Lenovo Tab 7 Essential. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Mediatek, Processor model: MT8735D. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 254 g. Operating system installed: Android 7.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.