Lenovo logo

Lenovo Phab 2 Pro 16.3 cm (6.4") Android 6.0 4 GB 64 GB 4050 mAh Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51726
Info modified on:
14 Mar 2024, 17:10:15
Short summary description Lenovo Phab 2 Pro 16.3 cm (6.4") Android 6.0 4 GB 64 GB 4050 mAh Grey:

Lenovo Phab 2 Pro, 16.3 cm (6.4"), 4 GB, 64 GB, 16 MP, Android 6.0, Grey

Long summary description Lenovo Phab 2 Pro 16.3 cm (6.4") Android 6.0 4 GB 64 GB 4050 mAh Grey:

Lenovo Phab 2 Pro. Display diagonal: 16.3 cm (6.4"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 652. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. Operating system installed: Android 6.0. Battery capacity: 4050 mAh. Product colour: Grey. Weight: 289 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.