Lenovo logo

Lenovo Tab 3 7 Essential Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121187
Info modified on:
31 Jan 2024, 12:36:11
Short summary description Lenovo Tab 3 7 Essential Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Black, Blue:

Lenovo Tab 3 7 Essential, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android 5.0, Black, Blue

Long summary description Lenovo Tab 3 7 Essential Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Black, Blue:

Lenovo Tab 3 7 Essential. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8127. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 300 g. Operating system installed: Android 5.0. Product colour: Black, Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.