Lenovo logo

Lenovo Tab 2 A10-30 Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332144
Info modified on:
14 Mar 2024, 17:10:44
Short summary description Lenovo Tab 2 A10-30 Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue:

Lenovo Tab 2 A10-30, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 5.1, Blue

Long summary description Lenovo Tab 2 A10-30 Qualcomm Snapdragon 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 5.1 Blue:

Lenovo Tab 2 A10-30. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8009. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 509 g. Operating system installed: Android 5.1. Product colour: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.