Lenovo Yoga Tablet 850, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android 5.1, Black
Lenovo Yoga Tablet 850. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Qualcomm Snapdragon, Processor model: 210. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 472 g. Operating system installed: Android 5.1. Product colour: Black