Lenovo logo

Lenovo Tab 2 A10-70 Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152723
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Tab 2 A10-70 Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue:

Lenovo Tab 2 A10-70, 25.6 cm (10.1"), 1900 x 1200 pixels, 16 GB, 2 GB, Android, Blue

Long summary description Lenovo Tab 2 A10-70 Mediatek 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue:

Lenovo Tab 2 A10-70. Display diagonal: 25.6 cm (10.1"), Display resolution: 1900 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.5 GHz, Processor family: Mediatek, Processor model: MT8165. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 509 g. Operating system installed: Android. Product colour: Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.