Lenovo logo

Lenovo ThinkCentre A52 TW P-3.0(630) 512/160G/MULT/WXP 3YR TS(+++) Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21284
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A52 TW P-3.0(630) 512/160G/MULT/WXP 3YR TS(+++) Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:

Lenovo ThinkCentre A52 TW P-3.0(630) 512/160G/MULT/WXP 3YR TS(+++), 3 GHz, Intel® Pentium® 4, 630, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Lenovo ThinkCentre A52 TW P-3.0(630) 512/160G/MULT/WXP 3YR TS(+++) Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:

Lenovo ThinkCentre A52 TW P-3.0(630) 512/160G/MULT/WXP 3YR TS(+++). Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 310 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.