Lenovo ThinkCentre A55, 1.6 GHz, Intel® Core™2 Duo, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional
Lenovo ThinkCentre A55. Processor frequency: 1.6 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 10.9 kg