Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M52
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VNC45GE
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12615
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC :
The short editorial description of Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC

ThinkCentre M52, Intel® Pentium® 4 Processor 551 with HT Technology, 512MB, 80GB 7200RPM S-ATA HDD, PCI/PCIe Tower (4x4), Intel Graphics Media Accelerator 950, 16x DVD-ROM, Intel Gigabit Ethernet, POV, Windows XP Professional
More>>>
Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC:
The official marketing text of Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC as supplied by the manufacturer

The ThinkCentre M52 Series comes equipped with ThinkVantage Technologies that help make PCs easier for users to deploy, connect, protect and support. Utilizing the Embedded Security Subsystem, a hardware-based technology that encrypts vital security information, the ThinkCentre M52 provides strong protection against unauthorized access to information.

Short summary description Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC:
This short summary of the Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre ThinkCentre M52, 3.4 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC:
This is an auto-generated long summary of Lenovo ThinkCentre M52 Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre ThinkCentre M52. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Optical drive type: DVD-ROM. Discrete graphics adapter model: Intel® GMA 950. Operating system installed: Windows XP Professional. Product type: PC. Weight: 12.5 kg

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Line-in
Yes
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Intel segment tagging
Enterprise,Professional
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
ADI 1891 HD
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access Program; Rescue and Recovery, Norton AntiVirus 2004 with 90 days of virus definition upgrades, PC Doctor diagnostics
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
310 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
178 mm
Depth *
The distance from the front to the back of something.
450 mm
Height *
The measurement of the product from head to foot or from base to top.
430 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Security features
-Boot sequence control -Boot without keyboard or mouse -Configuration password -Diskette boot inhibit -Diskette I/O control -Hardfile I/O control -Parallel port I/O control -Power on password -Security slot (for attachment of optional cable lock) -Serial port I/O control -U-Bolt anchoring feature
Networking features
Ethernet/Fast Ethernet/Gigabyte Ethernet
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:34:54
0%
Show all
Customer service details
X