Lenovo logo

Lenovo ThinkCentre TS A51 P4-3.0 Intel® Pentium® 4 530 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Small Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11518
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre TS A51 P4-3.0 Intel® Pentium® 4 530 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Small Desktop PC:

Lenovo ThinkCentre TS A51 P4-3.0, 1.73 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre TS A51 P4-3.0 Intel® Pentium® 4 530 0.25 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional Small Desktop PC:

Lenovo ThinkCentre TS A51 P4-3.0. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: Small Desktop. Product type: PC. Weight: 8.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.