Lenovo logo

Lenovo ThinkCentre A51p P4-3.40 512 80 GB CDRW/DVD WXP Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16803
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A51p P4-3.40 512 80 GB CDRW/DVD WXP Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional Tower PC:

Lenovo ThinkCentre A51p P4-3.40 512 80 GB CDRW/DVD WXP, 3.4 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A51p P4-3.40 512 80 GB CDRW/DVD WXP Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional Tower PC:

Lenovo ThinkCentre A51p P4-3.40 512 80 GB CDRW/DVD WXP. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 550. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 13.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.