Lenovo logo

Lenovo ThinkCentre A51 P4 531 HT 3.0GHz Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48163
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A51 P4 531 HT 3.0GHz Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC:

Lenovo ThinkCentre A51 P4 531 HT 3.0GHz, 3 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A51 P4 531 HT 3.0GHz Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Desktop PC:

Lenovo ThinkCentre A51 P4 531 HT 3.0GHz. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Desktop. Product type: PC. Weight: 14 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.