Lenovo logo

Lenovo ThinkCentre M55e Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79493
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre M55e Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Desktop PC Black:

Lenovo ThinkCentre M55e, 1.6 GHz, Intel® Pentium® Dual-Core, 2 GB, DDR2-SDRAM, 160 GB

Long summary description Lenovo ThinkCentre M55e Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Desktop PC Black:

Lenovo ThinkCentre M55e. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3000. Wi-Fi. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Weight: 8.4 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.