Lenovo logo

Lenovo ThinkCentre M90z Intel® Core™ i5 58.4 cm (23") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16414
Info modified on:
14 Mar 2024, 19:42:23
Short summary description Lenovo ThinkCentre M90z Intel® Core™ i5 58.4 cm (23") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkCentre M90z, 58.4 cm (23"), Intel® Core™ i5, 2 GB, 320 GB, Windows 7 Professional, Black

Long summary description Lenovo ThinkCentre M90z Intel® Core™ i5 58.4 cm (23") 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkCentre M90z. Display diagonal: 58.4 cm (23"). Processor family: Intel® Core™ i5, Processor frequency: 3.33 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.