Lenovo logo

Lenovo IdeaCentre B540 Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 615M Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19533
Info modified on:
07 Oct 2024, 17:11:28
Short summary description Lenovo IdeaCentre B540 Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 615M Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre B540, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre B540 Intel® Core™ i3 i3-3220 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 615M Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre B540. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.