Lenovo logo

Lenovo IdeaCentre A300 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136686
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo IdeaCentre A300 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium White:

Lenovo IdeaCentre A300, 54.6 cm (21.5"), Full HD, 4 GB, 500 GB, Windows 7 Home Premium, White

Long summary description Lenovo IdeaCentre A300 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Home Premium White:

Lenovo IdeaCentre A300. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.