Lenovo logo

Lenovo IdeaCentre A300 Intel® Core™2 Duo T6600 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74255
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre A300 Intel® Core™2 Duo T6600 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver, White:

Lenovo IdeaCentre A300, 54.6 cm (21.5"), Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A300 Intel® Core™2 Duo T6600 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver, White:

Lenovo IdeaCentre A300. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.