Lenovo logo

Lenovo IdeaCentre A310 Intel® Core™ i3 i3-370M 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Black, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120332
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre A310 Intel® Core™ i3 i3-370M 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Black, White:

Lenovo IdeaCentre A310, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A310 Intel® Core™ i3 i3-370M 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Black, White:

Lenovo IdeaCentre A310. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: Intel® HD Graphics, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.