location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL1FGE
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2022 14:57:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Intel® Core™ i3 i3-350M 2.26 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - 320 GB Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 7 Home Premium
Warranty: 2 year
Long product name Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White :
The long product name of Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IdeaCentre A310, Intel Core i3-350M (2.26 GHz), 2048MB DDR3, 320GB SATA (5400rpm), 21.5" TFT LCD 1920x1080, Gigabit Ethernet, 802.11b/g, 4x USB 2.0, 9.5kg, White, Windows 7 Home Premium (64-bit)
More>>>
Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White:
The official description of Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More than a pretty face.
Incorporate one-part style and one-part think-tank technology and you will get one stunning, all-in-one, entertainment PC. Even though A310 is as gorgeous and modern as A300, but we couldn't resist pushing the design and functionality a little farther.

How does A310 measure up to A300
- Better processors: up to 2010 Intel® i5™ core versus Intel® Core 2™ Duo;
- More memory capacity - space for up to 8GB DDR3 versus 4 GB DDR3;
- It's thinner: Super-slim 0.75" monitor. versus 1";
- Upgraded webcam - A310 has a built-in, high-sensitivity camera with many options versus the lower-end 0.3 webcam;
- Anti-theft device - Kensington lock port versus no built-in locking port;
- The latest, lightest, and most brilliant LED screen versus the older LCD screens.

Elegant trend-setter.
There was a time when terms like "elegant" and "trend-setter" wouldn't leap to mind when you thought of a PC. Rather, visions of dreary, bulky, heavy black towers and a pile cords to untangle were more likely.

Then the all-in-one came along. Possibilities for how we used PCs seemed limitless. A310 shows how far they've come.
- Refined look, feel, and overall laptop design;
- Beautifully simple on the outside, strong processing platform on the inside;
- Sophisticated, glossy white finish for an updated look;
- Single-cord design preserves its clean lines and silhouette;
- Space-saving A310 can either blend in or sit center-stage;
- No tangle of exposed wires to hide or wrangle with;
- And its easy plug-and-play set up just might be its most attractive feature.

PC, TV, or entertainment hub
A310 combines all three. You can use it as a digital player or stream music or movies from the internet. If a 21.5" screen isn't large enough, pair your big screen TV with A310, sit back, watch, and enjoy. You can also connect to your speakers and stream music through them for full-bodied stereo surround sound.

Indulge. A310 proves that you don't have to sacrifice functionality for style. A310 is engineered to deliver top-performance. Get the A310 AIO PC and enjoy impressive multimedia features in a space-saving, beautiful PC.

Still not sure? Lenovo IdeaCentre PCs are built with top-quality components to keep these beauties running like new. Oh, A310 is the most competitively priced AIO in its class. Pretty irresistible.

- First AIO with 21.5" LED display;
- Flexible display adjusts side to side and up and down;
- Full HD support for video and audio content;
- HDMI in/out port or superior audio and video input and output;
- Top level HD 1920 x 1080 resolution;
- DirectX 10 and Shader Model 4 graphics support enable you to experience vibrant video and high-power gaming effects.

Interactive and fun.
Think this beautiful PC is all about looks?
Think again. Choose the model with the best specs like the highest processor and graphics options, and you'll change your mind. A310 is built to deliver a speedy, life-like, fully interactive experience. Power and good looks. Now that's a beautiful thing.

Lenovo high-sense, built-in camera and microphone.
This camera goes way beyond a typical webcam. It can captures images at a higher resolution, improves grayscale, and makes your images come alive in brilliant color. The microphone and camera bring video messaging to a whole new level and make it a lot more interesting, too.

YouCam.
It's is a preloaded software that allows you to explore new ways to use your camera. Some highlights:

- Up to 16:9 HD resolution photo/video support;
- A feature to create eye-catching UI with 3D effects;
- Enhanced crystal-clear video;
- Video noise reduction;
- Auto-adjust lighting;
- A desktop view so you can share your screen friend.

Short summary description Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White:
This short summary of the Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre A310, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White:
This is an auto-generated long summary of Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Lenovo IdeaCentre A310. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.26 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: White

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio
16:9
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-350M
Processor cores
2
Processor threads
4
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
35 W
L2 cache
0.512 MB
L3 cache
3 MB
PCI Express slots version
2.0
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
C2
Bus type
DMI
Processor codename
Arrandale
Processor series
Intel Core i3-300 Mobile Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16
Processor code
SLBPL
Tjunction
105 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
17
Processing Die size
81 mm²
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
17.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Number of displays supported (on-board graphics)
2
Audio
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
1
PS/2 ports quantity
1
Design
Product colour *
White
Performance
Motherboard chipset
Intel® HM55 Express
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43529
Weight & dimensions
Width (with stand)
524 mm
Depth (with stand)
207 mm
Height (with stand)
396 mm
Weight (with stand)
9.5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Remote control included
No
Other features
TV tuner integrated
Yes
Cabling technology
10/100/1000 Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display
LCD TFT
Display included
Yes
Floppy drive installed
No
Networking features
Gigabit Ethernet
Number of processors installed
1
Platform
PC
Power supply
120 W
Speakers
2
TV tuner type
DVB-T
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:36:18
Uk has collected 9 expert reviews for Lenovo IdeaCentre A310 Intel® Core™ i3 i3-350M 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-03 22:36:13
Since the death of the beige box, laptops have become the default computer of choice, especially since most are capable of matching desktops for everyday performance. However, if you don't really need the portability of a laptop, the all-in-one PC is a gr...
Bottom line We are fans of the build and looks of this all-in-one machine, which makes the poor quality of the wireless keyboard and mouse all the more galling. The lack of an integrated optical drive is an inconvenience and performance is also below-par compared to...
80%
alphr.com
Updated:
2011-10-03 22:36:18
We’ve seen a veritable avalanche of Lenovo gear hit the PC Pro Labs of late, and continuing the flow is the company’s latest consumer all-in-one PC, the IdeaCentre A310. It’s an unusual piece of kit. Rather than build the motherboard, processor, memory...
Bottom line An unusual all-in-one that doesn’t quite hang together, and is a little overpriced too...
50%
computershopper.com
Updated:
2011-10-03 22:36:14
we took a look at Lenovo’s stunning—if blatantly Apple-inspired—IdeaCentre A300. While this all-in-one (AIO) PC's super-thin 21.5-inch LCD made our jaws drop, its outdated 2.2GHz Core 2 Duo T6600 processor crippled its per...
Good Much speedier than previous model; stunning design; includes HDMI ports, TV tuner, external DVD drive...
Bad Competing AIOs outperform; cramped keyboard; screen begs for Blu-ray...
Bottom line The A310’s stunning design masks a PC peppy enough for average computing tasks. Plus, its connectivity options make the most of its 1080p screen...
78%
pcmag.com
Updated:
2011-10-03 22:36:15
The Lenovo IdeaCentre A310 ($849 direct) all-in-one desktop, the update to the Lenovo IdeaCentre A300 ($949 list, 4 stars), adds some features, but keeps the same attractive design that makes both so distinctive. Lenovo has also lowered the price, so c...
Good Svelte design. Wireless keyboard and mouse. HDMI in and out. HDTV tuner. Bluetooth. Adjustable screen.
Bad External optical drive. No Blu-ray. No 802.11a/n 5GHz. External power brick. External IR dongle for MCE remote. Short 60-day subscription to McAfee anti-virus.
Bottom line The Lenovo IdeaCentre A310 all-in-one adds features to the older A300, but keeps the same attractive design. It's a prime option if you're all about the modern design or you want a video-oriented desktop. Buy it nowLenovo IdeaCentre A310 Buy it now...
70%
vr-zone.com
Updated:
2014-04-18 01:19:45
When it comes to computers, there is no such thing as a 'one style fits all' form factor. And while many have claimed that the notebook computer will eventually replace the humble desktop as the platform of choice for computing, there is still nothing...
Bottom line When it comes to computers, there is no such thing as a 'one style fits all' form factor. And while many have claimed that the notebook computer will eventually replace the humble desktop as the platform of choice for computing, there is still nothing...
82%