Lenovo logo

Lenovo IdeaCentre B300 Intel® Core™2 Duo 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5450 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15425
Info modified on:
07 Oct 2024, 16:46:21
Short summary description Lenovo IdeaCentre B300 Intel® Core™2 Duo 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5450 Windows 7 Home Premium Black:

Lenovo IdeaCentre B300, Full HD, Intel® Core™2 Duo, 4 GB, 640 GB, Windows 7 Home Premium, Black

Long summary description Lenovo IdeaCentre B300 Intel® Core™2 Duo 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5450 Windows 7 Home Premium Black:

Lenovo IdeaCentre B300. HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 1.86 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Radeon HD 5450. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.