Lenovo logo

Lenovo IdeaCentre Q180 Intel Atom® D2550 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450A FreeDOS USFF Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50217
Info modified on:
07 Oct 2024, 16:44:57
Short summary description Lenovo IdeaCentre Q180 Intel Atom® D2550 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450A FreeDOS USFF Mini PC Black, Silver:

Lenovo IdeaCentre Q180, 1.86 GHz, Intel Atom®, D2550, 2 GB, 320 GB, FreeDOS

Long summary description Lenovo IdeaCentre Q180 Intel Atom® D2550 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450A FreeDOS USFF Mini PC Black, Silver:

Lenovo IdeaCentre Q180. Processor frequency: 1.86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Integrated, Discrete graphics card model: AMD Radeon HD 7450A. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.