Lenovo logo

Lenovo IdeaCentre B320 Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46471
Info modified on:
07 Oct 2024, 17:11:25
Short summary description Lenovo IdeaCentre B320 Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre B320, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre B320 Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6450 Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre B320. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 6450, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.