Lenovo logo

Lenovo IdeaCentre A320 Intel® Core™ i3 i3-2310M 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119679
Info modified on:
23 Jul 2024, 21:38:55
Short summary description Lenovo IdeaCentre A320 Intel® Core™ i3 i3-2310M 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) White:

Lenovo IdeaCentre A320, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A320 Intel® Core™ i3 i3-2310M 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) White:

Lenovo IdeaCentre A320. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.