Lenovo logo

Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB 320 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16426
Info modified on:
31 May 2023, 13:03:32
Short summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB 320 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre A70, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 2 GB 320 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre A70. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 10.5 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.