Lenovo logo

Lenovo ThinkCentre A70 + ThinkVision L2251P Wide Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43321
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A70 + ThinkVision L2251P Wide Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre A70 + ThinkVision L2251P Wide, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 + ThinkVision L2251P Wide Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre A70 + ThinkVision L2251P Wide. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.