Lenovo logo

Lenovo ThinkPad T61 (8898-5FG), DK Intel® Core™2 Duo T7100 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17797
Info modified on:
23 Jan 2025, 18:06:41
Short summary description Lenovo ThinkPad T61 (8898-5FG), DK Intel® Core™2 Duo T7100 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad T61 (8898-5FG), DK, Intel® Core™2 Duo, 1.8 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad T61 (8898-5FG), DK Intel® Core™2 Duo T7100 35.8 cm (14.1") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad T61 (8898-5FG), DK. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 2.35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.