Lenovo logo

Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11699
Info modified on:
29 Jan 2025, 19:19:38
Short summary description Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad X61, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad X61 Intel® Core™2 Duo T7300 30.7 cm (12.1") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad X61. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.