Lenovo logo

Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17409
Info modified on:
29 Jan 2025, 19:38:33
Warranty:
Three year parts and labour.
Long product name Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:

ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11 a/b/g GLAN WXP NL

Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:

The ThinkPad X Series is designed for extremely mobile users who spend most of their time working away from the office. These small and light notebooks are optimised for portability and long battery life.

Short summary description Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:

Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11, 1.5 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, DDR2-SDRAM, 40 GB

Long summary description Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11 30.7 cm (12.1") 0.5 GB DDR2-SDRAM Intel® GMA 900:

Lenovo ThinkPad X41 PM(LV)-758 512MB 40GB 12.1inch TFT Centrino Intel 802.11. Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Weight: 1.3 kg

Specs
Recommended products
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.