Lenovo logo

Lenovo ThinkPad X40 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7452
Info modified on:
18 Jan 2024, 17:33:40
Short summary description Lenovo ThinkPad X40 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB:

Lenovo ThinkPad X40, 1.4 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Lenovo ThinkPad X40 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB:

Lenovo ThinkPad X40. Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 1.24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.