location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP15CND
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2022 10:11:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - Intel® Pentium® 1.5 GHz
  • - 40 GB
  • - Lithium-Ion (Li-Ion) 2.6 h
Warranty: Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black :
The long product name of Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X41 Tablet Pentium M 758 LV 1.5Ghz 512MB 40GB 12.1" Gbit WiFi XP
More>>>
Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black:
The official description of Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X Series Tablet offers ultimate mobility in a choice of versatile ultraportables. Designed as part of the industry-leading X40 Series, the ThinkPad X41 Tablet is the smallest and lightest 12" convertible tablet available, and has the longest standard battery life of any tablet in its class. This model has full functionality of the X41 notebook, plus a unique swivel hinge which allows the screen to rotate 180°, and provides the flexibility to take handwritten notes directly on the screen with the Tablet Digitizer Pen.

Short summary description Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black:
This short summary of the Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X41, 30.7 cm (12.1"), 1024 x 768 pixels, 40 GB, 0.5 GB, 1.5 GHz, Black

Long summary description Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black:
This is an auto-generated long summary of Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X41. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.65 kg. Product colour: Black

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Pentium®
Processor frequency *
1.5 GHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
40 GB
Graphics
Graphics card
GMA 900
Maximum graphics card memory
128 MB
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Software
Bundled software
Norton AntiVirus 2004, Norton AntiVirus 2005, PC Doctor diagnostics, Adobe Acrobat Reader
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
2.6 h
Weight & dimensions
Weight
1.65 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
268 x 211 x 21 mm
Networking features
Gigabit Ethernet
Infrared data port
Yes
Modem (RJ-11) ports
1
VGA (D-Sub) ports quantity
1
Docking solution
X4 Dock
Pre-installed software
Windows XP Tablet PC Edition 2005
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:32:23
Uk has collected 5 expert reviews for Lenovo ThinkPad X41 Intel® Pentium® 40 GB 30.7 cm (12.1") 0.5 GB Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:32:23
In keeping with Fujitsu Siemens and HP, the Lenovo ThinkPad X41 is a standard laptop that happens to have a digitised screen. Finished in the familiar ThinkPad black, the keyboard is remarkably solid and comfortable. Twisting the 12.1-inch digitised pa...
Good Battery life acceptable, Fingerprint reader, Security, Highly portable...
Bad No built-in optical drive...
Bottom line In keeping with Fujitsu Siemens and HP, the Lenovo ThinkPad X41 is a standard laptop that happens to have a digitised screen. Finished in the familiar ThinkPad black, the keyboard is remarkably solid and comfortable. Twisting the 12.1-inch digitised pa...
80%
laptoplogic.com
Updated:
2011-10-03 22:32:23
Four ultra light laptops go head to head in Laptop Logic Ultraportable Roundup Volume 1.
0%
pcworld.com_techhive.com
Updated:
2011-10-03 22:32:23
Lightweight notebook offers fair performance but excellent battery life; docking station houses the optical drive.
Good Lightweight, with a great keyboard...
Bad Optical drive is external only...
Bottom line Light weight and long battery life keep this laptop at the front of the pack.
76%