Lenovo ThinkPad X41, 30.7 cm (12.1"), 60 GB, 0.5 GB, 1.5 GHz, 1.88 kg, Black
Lenovo ThinkPad X41. Display diagonal: 30.7 cm (12.1"). Internal storage capacity: 60 GB. Processor frequency: 1.5 GHz. Internal memory: 0.5 GB. Weight: 1.88 kg. Product colour: Black