Lenovo ThinkPad R52, 2.26 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 100 GB, Windows XP Professional
Lenovo ThinkPad R52. Processor frequency: 2.26 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 2.8 kg