Lenovo logo

Lenovo ThinkPad R52 Intel Pentium Mobile 770 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28996
Info modified on:
29 Jan 2025, 19:12:03
Short summary description Lenovo ThinkPad R52 Intel Pentium Mobile 770 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300:

Lenovo ThinkPad R52, Intel Pentium Mobile, 2.13 GHz, 38.1 cm (15"), 1024 x 768 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad R52 Intel Pentium Mobile 770 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300:

Lenovo ThinkPad R52. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2.13 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X300. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.