Lenovo logo

Lenovo ThinkPad IBM R51 P M-1.7(735) CENT. 256/40G/14/DVD/CDRW/WXP US 35.8 cm (14.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29451
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad IBM R51 P M-1.7(735) CENT. 256/40G/14/DVD/CDRW/WXP US 35.8 cm (14.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon:

Lenovo ThinkPad IBM R51 P M-1.7(735) CENT. 256/40G/14/DVD/CDRW/WXP US, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Lenovo ThinkPad IBM R51 P M-1.7(735) CENT. 256/40G/14/DVD/CDRW/WXP US 35.8 cm (14.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon:

Lenovo ThinkPad IBM R51 P M-1.7(735) CENT. 256/40G/14/DVD/CDRW/WXP US. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Mobility Radeon. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.