Lenovo ThinkPad Z61t - 9443XCG, NL, Intel® Core™2 Duo, 2 GHz, 35.6 cm (14"), 1280 x 800 pixels, 1 GB, 80 GB
Lenovo ThinkPad Z61t - 9443XCG, NL. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.05 kg