Lenovo logo

Lenovo ThinkPad T60 (1951-4TG), UK Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12550
Info modified on:
25 Jan 2025, 22:23:14
Short summary description Lenovo ThinkPad T60 (1951-4TG), UK Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad T60 (1951-4TG), UK, Intel® Core™ Duo, 1.83 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 1 GB, 60 GB

Long summary description Lenovo ThinkPad T60 (1951-4TG), UK Intel® Core™ Duo T2400 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad T60 (1951-4TG), UK. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.34 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.