Lenovo logo

Lenovo ThinkPad T43p 2668 Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V3200 Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30698
Info modified on:
30 Jan 2025, 19:25:31
Short summary description Lenovo ThinkPad T43p 2668 Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V3200 Windows XP Home Edition:

Lenovo ThinkPad T43p 2668, Intel Pentium Mobile, 2.13 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad T43p 2668 Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB AMD Mobility FireGL V3200 Windows XP Home Edition:

Lenovo ThinkPad T43p 2668. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2.13 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility FireGL V3200. Operating system installed: Windows XP Home Edition. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.