location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T43p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC3G7GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile 770 2.13 GHz
  • - 35.8 cm (14.1") 1400 x 1050 pixels 4:3
  • - 1 GB DDR2-SDRAM
  • - 60 GB
  • - AMD Mobility FireGL V3200
  • - 5.1 h
  • - Windows XP Professional
Warranty: 3 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional :
The long product name of Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T43p, P M 750, 1GB RAM, 60GB HDD, 14.1 SXGA+(1400x1050) TFT LCD, 128MB ATI FireGL V3200, CD-RW/DVD-R Multi-Burner, IBM 802.11a/b/g wireless(MPCI), Bluetooth/Modem(CDC), 1Gb Ethernet(LOM), UltraNav, Secure Chip, Fingerprint Reader, 9c Li-Ion, WinXP Pro
More>>>
Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional:
The official description of Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the office, on the road and anywhere in between, ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.

Short summary description Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional:
This short summary of the Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T43p, Intel Pentium Mobile, 2.13 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 60 GB

Long summary description Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T43p Intel Pentium Mobile 770 35.8 cm (14.1") 1 GB DDR2-SDRAM 60 GB AMD Mobility FireGL V3200 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T43p. Processor family: Intel Pentium Mobile, Processor model: 770, Processor frequency: 2.13 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility FireGL V3200. Operating system installed: Windows XP Professional. Weight: 2.3 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
770
Processor cores
1
Processor threads
1
Processor frequency *
2.13 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
533 MHz
Processor lithography
90 nm
Processor operating modes
32-bit
Processor series
Intel Pentium M 700 Series
Processor codename
Dothan
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
27 W
Tjunction
100 °C
Number of Processing Die Transistors
144 M
Processing Die size
87 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility FireGL V3200
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
SoundMAX
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
1 x Express card
Modem (RJ-11) ports
1
TV-out
No
Parallel ports quantity
1
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard number of keys
86
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
Access Program, ThinkVantage Access Connections, ThinkVantage Client Security Solution, ThinkVantage Rescue and Recovery, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC Doctor diagnostics, PC-Doctor, Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL868
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27597
Conflict-Free processor
No
Battery
Number of battery cells
9
Battery life (max)
5.1 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
311 mm
Depth
255 mm
Height
27 mm
Weight *
2.3 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
311 x 255 x 27 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92