Lenovo logo

Lenovo ThinkPad IBM T43 P M-2.0 (760)CENT. 512/80G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22425
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad IBM T43 P M-2.0 (760)CENT. 512/80G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300:

Lenovo ThinkPad IBM T43 P M-2.0 (760)CENT. 512/80G/15/DVD CDRW COMBO/WXP US, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, DDR2-SDRAM, 80 GB

Long summary description Lenovo ThinkPad IBM T43 P M-2.0 (760)CENT. 512/80G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300:

Lenovo ThinkPad IBM T43 P M-2.0 (760)CENT. 512/80G/15/DVD CDRW COMBO/WXP US. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X300. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.