Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T43
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC342GE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11015
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional :
The short editorial description of Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional

ThinkPad T43, P M 750(1.86GHz), 512MB RAM, 40GB 4200rpm HD, 35.814 cm (14.1") 1024x768 LCD, 64MB ATI Radeon X300, DVD, Wireless upgradeable, Modem, 1Gb Ethernet, UltraNav, Secure chip, 6c Li-Ion batt, WinXP Pro
More>>>
Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional:
The official marketing text of Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional as supplied by the manufacturer

In the office, on the road and anywhere in between, ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.

Short summary description Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional:
This short summary of the Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad ThinkPad T43, 1.86 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad ThinkPad T43. Processor frequency: 1.86 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.86 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Ultra-ATA/100
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon X300
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
SoundMAX
Number of built-in speakers
2
Camera
Front camera *
Camera at the front of the product.
No
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
DVD read speed
8x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
I/O ports
An interface on a device to which you can connect another device.
1 x Express card 1 x docking
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Access Program, ThinkVantage Access Connections, ThinkVantage Client Security Solution, ThinkVantage Rescue and Recovery, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC Doctor diagnostics, PC-Doctor, Adobe Acrobat Reader
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.8 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Width *
The measurement or extent of something from side to side.
311 mm
Depth *
The distance from the front to the back of something.
255 mm
Height
The measurement of the product from head to foot or from base to top.
27 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
311 x 255 x 27 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Uk has collected 1 expert review for Lenovo ThinkPad T43 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 40 GB Windows XP Professional and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Nl heeft 1 proffesionele recensie voor Lenovo ThinkPad T43 35,8 cm (14.1") 1024 x 768 Pixels 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional gevonden en de beoordeling is 40 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Fr a recueilli 1 avis d’experts pour Lenovo ThinkPad T43 35,8 cm (14.1") 1024 x 768 pixels 0,5 Go DDR2-SDRAM 40 Go Windows XP Professional et la note moyenne est de 40 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
De hat 1 Expertenmeinung für Lenovo ThinkPad T43 35,8 cm (14.1 Zoll) 1024 x 768 Pixel 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional zusammengestellt, die Beurteilung ist 40 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Testseek ha raccolto 1 recensione da parte di esperti per Lenovo ThinkPad T43 35,8 cm (14.1") 1024 x 768 Pixel 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional e la valutazione è di 40 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Es ha coleccionado 1 opiniones de expertos para Lenovo ThinkPad T43 35,8 cm (14.1") 1024 x 768 Pixeles 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional y la calificación media es 40 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Dk har samlet 1 ekspertanmeldelse for Lenovo ThinkPad T43 35,8 cm (14.1") 1024 x 768 pixel 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional og bedømmelsen er 40 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
40%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:27
Se har samlat in 1 experttest för Lenovo ThinkPad T43 35,8 cm (14.1") 1024 x 768 pixlar 0,5 GB DDR2-SDRAM 40 GB Windows XP Professional och det genomsnittliga betyget är 40 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
40%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:02:25
40%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:02:26
40%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:02:26
40%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 18:02:25
40%
Source Review comments Score
about.com/compute
Updated:
2014-05-25 02:27:27
Lenovo IBM ThinkPad T435/26/05 – With the final approvals of IBMs computer division sale to Lenovo, the Chinese manufacturer now has a foothold in the US market. For now though, things will remain pretty much as they are with the ThinkPad retaining...
40%
Show all
Customer service details
X