Lenovo ThinkPad T42, Intel Pentium Mobile, 1.8 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 60 GB
Lenovo ThinkPad T42. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility FireGL T2. Operating system installed: Windows XP Professional. Weight: 2.4 kg