Lenovo logo

Lenovo ThinkPad T42 Intel Pentium Mobile 745 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9600 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15170
Info modified on:
23 Jan 2025, 19:13:33
Short summary description Lenovo ThinkPad T42 Intel Pentium Mobile 745 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9600 Windows XP Professional:

Lenovo ThinkPad T42, Intel Pentium Mobile, 1.8 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 80 GB

Long summary description Lenovo ThinkPad T42 Intel Pentium Mobile 745 38.1 cm (15") 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9600 Windows XP Professional:

Lenovo ThinkPad T42. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 9600. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.