Lenovo logo

Lenovo THINKPAD T42 PMCENT-1.7G 35.8 cm (14.1") 0.5 GB 40 GB AMD Mobility Radeon 7500

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo THINKPAD T42 PMCENT-1.7G 35.8 cm (14.1") 0.5 GB 40 GB AMD Mobility Radeon 7500:

Lenovo THINKPAD T42 PMCENT-1.7G, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Lenovo THINKPAD T42 PMCENT-1.7G 35.8 cm (14.1") 0.5 GB 40 GB AMD Mobility Radeon 7500:

Lenovo THINKPAD T42 PMCENT-1.7G. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.