Lenovo logo

Lenovo ThinkPad X32 PM 1700 512MB 40GB XP AZBEN 30.7 cm (12.1") 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30995
Info modified on:
30 Jan 2025, 19:38:55
Short summary description Lenovo ThinkPad X32 PM 1700 512MB 40GB XP AZBEN 30.7 cm (12.1") 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad X32 PM 1700 512MB 40GB XP AZBEN, 1.7 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad X32 PM 1700 512MB 40GB XP AZBEN 30.7 cm (12.1") 0.5 GB DDR-SDRAM Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad X32 PM 1700 512MB 40GB XP AZBEN. Processor frequency: 1.7 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 1.64 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.