Lenovo logo

Lenovo ThinkPad R50p 38.1 cm (15") UXGA 0.5 GB DDR-SDRAM 60 GB AMD Mobility FireGL T2 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19472
Info modified on:
30 Jan 2025, 19:27:08
Short summary description Lenovo ThinkPad R50p 38.1 cm (15") UXGA 0.5 GB DDR-SDRAM 60 GB AMD Mobility FireGL T2 Windows XP Professional:

Lenovo ThinkPad R50p, 1.7 GHz, 38.1 cm (15"), 1600 x 1200 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Lenovo ThinkPad R50p 38.1 cm (15") UXGA 0.5 GB DDR-SDRAM 60 GB AMD Mobility FireGL T2 Windows XP Professional:

Lenovo ThinkPad R50p. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL T2. Operating system installed: Windows XP Professional. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.