Lenovo logo

Lenovo ThinkPad T41, UK 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25955
Info modified on:
18 Jan 2024, 17:32:47
Short summary description Lenovo ThinkPad T41, UK 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP:

Lenovo ThinkPad T41, UK, 1.7 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Lenovo ThinkPad T41, UK 35.8 cm (14.1") 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP:

Lenovo ThinkPad T41, UK. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 2.43 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.