Lenovo logo

Lenovo ThinkPad T41 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49322
Info modified on:
22 Jan 2025, 05:24:59
Short summary description Lenovo ThinkPad T41 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional:

Lenovo ThinkPad T41, 1.6 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T41 35.8 cm (14.1") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional:

Lenovo ThinkPad T41. Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 7500. Operating system installed: Windows XP Professional. Weight: 2.25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.