Lenovo logo

Lenovo ThinkPad T61 Intel® Core™2 Duo T7300 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64836
Info modified on:
23 Jan 2025, 18:15:01
Short summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T7300 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Black:

Lenovo ThinkPad T61, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 80 GB

Long summary description Lenovo ThinkPad T61 Intel® Core™2 Duo T7300 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Black:

Lenovo ThinkPad T61. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.4 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.