Lenovo Flat Panel Performance ThinkVision L197, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black
Lenovo Flat Panel Performance ThinkVision L197. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black