Lenovo logo

Lenovo ThinkVision 19" L194W computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75503
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkVision 19" L194W computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Lenovo ThinkVision 19" L194W, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision 19" L194W computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

Lenovo ThinkVision 19" L194W. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 176°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.